TRI-STATE DIP 9P G RECESS SEAL T
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 450-TDS09SGRSTU04-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Terminal Type | Other Terminal Type |
| Other Terminal Type | Through Hole |