Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 9POS, SP3T, SLIDE, SMD; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes
TRI-STATE DIP 9P G RECESS SEAL T
DIP Switches / SIP Switches TRI-STATE DIP 9P G RECESS SEAL T&R
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-TDS09SGRSTR04TR-ND | 38AC2448 | TDS09SGRSTR04 | TDS09SGRSTR04 |
| Product Name | DIP Switches | Dip Switch, 9Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |