TRI-STATE DIP 8P G RECESS SEAL T
DIP Switches / SIP Switches TRI-STATE DIP 8P G RECESS SEAL TUBE
DIP SWITCH, 8POS, SP3T, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-TDS08SGRSTU04-ND | TDS08SGRSTU04 | 38AC2446 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Dip Switch, 8Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |
| Max Current Rating | 0.0250 amps | 0.0250 amps |