TE Connectivity DIP Switches TDS08SGRSTR04

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-TDS08SGRSTR04TR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
TDS08SGRSTR04
DIP Switches / SIP Switches TDS08SGRSTR04
DIP Switches / SIP Switches TRI-STATE DIP 8P G RECESS SEAL T&R

DIP Switches / SIP Switches TRI-STATE DIP 8P G RECESS SEAL T&R

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
TDS08SGRSTR04
Switches - DIP Switches TDS08SGRSTR04
TRI-STATE DIP 8P G RECESS SEAL T

TRI-STATE DIP 8P G RECESS SEAL T

Supplier's Site
Dip Switch, 8Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC2445
Dip Switch, 8Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC2445
DIP SWITCH, 8POS, SP3T, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 8POS, SP3T, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-TDS08SGRSTR04TR-ND TDS08SGRSTR04 TDS08SGRSTR04 38AC2445
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Dip Switch, 8Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); Other Type (Special Application) Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396233-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
A6K/A6KS Rotay DIP Switch - A6KV-164RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 10.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-162-108-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP & SIP Switches - 1759602P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details