TRI-STATE DIP 5P G RAISED T&R
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 450-TDS05SGNNTR04TR-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Terminal Type | Surface Mount Technology |
| Max Current Rating | 0.0250 amps |