TE Connectivity DIP Switches TDS04SGRNTU04

Description
TRI-STATE DIP 4P G RECESS TUBE
Request a Quote Datasheet
Description
TRI-STATE DIP 4P G RECESS TUBE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-TDS04SGRNTU04-ND - DigiKey
Thief River Falls, MN, United States
TRI-STATE DIP 4P G RECESS TUBE

TRI-STATE DIP 4P G RECESS TUBE

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
TDS04SGRNTU04
DIP Switches/SIP Switches TDS04SGRNTU04
DIP Switches/SIP Switches TRI-STATE DIP 4P G RECESS TUBE

DIP Switches/SIP Switches TRI-STATE DIP 4P G RECESS TUBE

Buy Now Datasheet
Dip Switch, 4Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC2437 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC2437
Dip Switch, 4Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC2437
DIP SWITCH, 4POS, SP3T, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 4POS, SP3T, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number 450-TDS04SGRNTU04-ND TDS04SGRNTU04 38AC2437
Product Name DIP Switches DIP Switches/SIP Switches Dip Switch, 4Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-4104-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 2396233-4 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details