The TD2 series time delay relays are electrically held, 2 form C (DPDT) relays with 10 amp contact ratings, designed for aerospace, defense, and marine applications. They operate with a 20-32 Vdc input voltage range and feature timing delays from 0.1 to 600 seconds in fixed or adjustable models, with ±10% accuracy. The relays are hermetically sealed in a case occupying approximately 1 in³ (16.4 cm³), with an operating temperature range of -55°C to +125°C and shock resistance of 100 G's. Contacts are silver cadmium oxide with gold plating, and the relays meet MIL-PRF-83726/28, /29, /30, and /31 qualifications.
General Purpose Relays TDFO .5 SEC M83726/28-5000P
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TD228-5000P |
| Product Name | General Purpose Relays |
| Relay Type | General |