TE Connectivity M8/M12 Cable Assemblies TCX38F2B804-995

Description
Body Features Connector & Keying Code : X Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 8 Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : RJ45 Plug Cable Assembly (End B) : M12 Receptacle Cable Assembly Type : RJ45 to M12
Request a Quote
Description
Body Features Connector & Keying Code : X Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 8 Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : RJ45 Plug Cable Assembly (End B) : M12 Receptacle Cable Assembly Type : RJ45 to M12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TCX38F2B804-995 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TCX38F2B804-995
M8/M12 Cable Assemblies TCX38F2B804-995
Body Features Connector & Keying Code : X Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 8 Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : RJ45 Plug Cable Assembly (End B) : M12 Receptacle Cable Assembly Type : RJ45 to M12

Body Features


  • Connector & Keying Code : X
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Configuration Features


  • Number of Positions : 8

Industry Standards


  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : RJ45 Plug
  • Cable Assembly (End B) : M12 Receptacle
  • Cable Assembly Type : RJ45 to M12
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number TCX38F2B804-995
Product Name M8/M12 Cable Assemblies
Product Type RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 033599-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers