TE Connectivity Chip Resistor - Surface Mount TCR1206N20K

Description
20 kOhms 0%, -10% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
20 kOhms 0%, -10% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TCR1206N20K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TCR1206N20K-ND
Chip Resistor - Surface Mount TCR1206N20K-ND
20 kOhms 0%, -10% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thick Film

20 kOhms 0%, -10% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Ceramic Composition Resistors TRIMMABLE 1206 0/-10% 20K - TCR1206N20K - ASAP Semiconductor LLC
Anaheim, CA, United States
Ceramic Composition Resistors TRIMMABLE 1206 0/-10% 20K
TCR1206N20K
Ceramic Composition Resistors TRIMMABLE 1206 0/-10% 20K TCR1206N20K
Ceramic Composition Resistors TRIMMABLE 1206 0/-10% 20K

Ceramic Composition Resistors TRIMMABLE 1206 0/-10% 20K

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TCR1206N20K-ND TCR1206N20K
Product Name Chip Resistor - Surface Mount Ceramic Composition Resistors TRIMMABLE 1206 0/-10% 20K
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details