Fixed Resistors; TRIMMABLE 1206 0/-10% 12K ( Neohm )
12 kOhms 0%, -10% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TCR1206N12K | TCR1206N12K-ND |
| Product Name | Fixed Resistors; TRIMMABLE 1206 0/-10% 12K ( Neohm ) | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 |
| Tolerance | 10 +/- % | -10 to 0.0 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |