TE Connectivity Chip Resistor - Surface Mount TCR1206L100R

Description
100 Ohms ±15% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±15% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TCR1206L100R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TCR1206L100R-ND
Chip Resistor - Surface Mount TCR1206L100R-ND
100 Ohms ±15% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thick Film

100 Ohms ±15% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Fixed Resistors; TRIMMABLE 1206 15% 100R ( Neohm ) - TCR1206L100R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TRIMMABLE 1206 15% 100R ( Neohm )
TCR1206L100R
Fixed Resistors; TRIMMABLE 1206 15% 100R ( Neohm ) TCR1206L100R
Fixed Resistors; TRIMMABLE 1206 15% 100R ( Neohm )

Fixed Resistors; TRIMMABLE 1206 15% 100R ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TCR1206L100R-ND TCR1206L100R
Product Name Chip Resistor - Surface Mount Fixed Resistors; TRIMMABLE 1206 15% 100R ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details