Fixed Resistors; TRIMMABLE 0805 0/-10% 680K ( Neohm )
680 kOhms 0%, -10% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thick Film
TRIMMABLE 0805 0/-10% 680K
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TCR0805N680K | TCR0805N680K-ND |
| Product Name | Fixed Resistors; TRIMMABLE 0805 0/-10% 680K ( Neohm ) | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Tolerance | 10 +/- % | -10 to 0.0 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |