TE Connectivity ™ Circular Cable Assemblies - TCM044PC0DM060 TCM044PC0DM060

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772722-TCM044PC0DM06 0 Series: Nanonics Color: Multiple Connector Type: Circular 44 pos Male to Wire Leads Length: 5.00' (1.52m) Cable Type: Individual Shielding: Unshielded Usage: Industrial Environments Family Name: TCM Categories: Cable Assemblies Introduction Date: April 20, 2005 ECCN: EAR99 Country of Origin: Mexico, United Kingdom Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772722-TCM044PC0DM06 0 Series: Nanonics Color: Multiple Connector Type: Circular 44 pos Male to Wire Leads Length: 5.00' (1.52m) Cable Type: Individual Shielding: Unshielded Usage: Industrial Environments Family Name: TCM Categories: Cable Assemblies Introduction Date: April 20, 2005 ECCN: EAR99 Country of Origin: Mexico, United Kingdom Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - TCM044PC0DM060
772722-TCM044PC0DM060
Circular Cable Assemblies - TCM044PC0DM060 772722-TCM044PC0DM060
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772722-TCM044PC0DM06 0 Series: Nanonics Color: Multiple Connector Type: Circular 44 pos Male to Wire Leads Length: 5.00' (1.52m) Cable Type: Individual Shielding: Unshielded Usage: Industrial Environments Family Name: TCM Categories: Cable Assemblies Introduction Date: April 20, 2005 ECCN: EAR99 Country of Origin: Mexico, United Kingdom Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 772722-TCM044PC0DM060
Series: Nanonics
Color: Multiple
Connector Type: Circular 44 pos Male to Wire Leads
Length: 5.00' (1.52m)
Cable Type: Individual
Shielding: Unshielded
Usage: Industrial Environments
Family Name: TCM
Categories: Cable Assemblies
Introduction Date: April 20, 2005
ECCN: EAR99
Country of Origin: Mexico, United Kingdom
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Cable Assemblies - TCM044PC0DM060-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
TCM044PC0DM060-ND
Circular Cable Assemblies TCM044PC0DM060-ND
Cable Assembly 5.00' (1.52m)

Cable Assembly 5.00' (1.52m)

Buy Now Datasheet
Cable Assembly - 448-TCM044PC0DM060 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-TCM044PC0DM060
Cable Assembly 448-TCM044PC0DM060
44 Pos Circular Cable Assembly, 28AWG, Nickel/Gold Copper Contacts Product overview: TCM044PC0DM060 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-TCM044PC0DM060 can be used for catalog matching and distributor lookup.

44 Pos Circular Cable Assembly, 28AWG, Nickel/Gold Copper Contacts Product overview: TCM044PC0DM060 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-TCM044PC0DM060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 772722-TCM044PC0DM060 TCM044PC0DM060-ND 448-TCM044PC0DM060
Product Name Circular Cable Assemblies - TCM044PC0DM060 Circular Cable Assemblies Cable Assembly
Cable Shielding No Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details