TE Connectivity Circular Plug Cable Assembly, 12 In, 30Awg, Multi; Connector Type A Nanonics Te Connectivity TCM019PC2DC012

Description
CIRCULAR PLUG CABLE ASSEMBLY, 12 IN, 30AWG, MULTI; Connector Type A:Nanominiature Circular 19 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
CIRCULAR PLUG CABLE ASSEMBLY, 12 IN, 30AWG, MULTI; Connector Type A:Nanominiature Circular 19 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Plug Cable Assembly, 12 In, 30Awg, Multi; Connector Type A Nanonics Te Connectivity - 08H5086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Plug Cable Assembly, 12 In, 30Awg, Multi; Connector Type A Nanonics Te Connectivity
08H5086
Circular Plug Cable Assembly, 12 In, 30Awg, Multi; Connector Type A Nanonics Te Connectivity 08H5086
CIRCULAR PLUG CABLE ASSEMBLY, 12 IN, 30AWG, MULTI; Connector Type A:Nanominiature Circular 19 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Multi-colored RoHS Compliant: Yes

CIRCULAR PLUG CABLE ASSEMBLY, 12 IN, 30AWG, MULTI; Connector Type A:Nanominiature Circular 19 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08H5086
Product Name Circular Plug Cable Assembly, 12 In, 30Awg, Multi; Connector Type A Nanonics Te Connectivity
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details