TE Connectivity ™ Cables, Wires - Management - Cable and Cord Grips TCFR-30-19B-020-100CH

Description
Win Source Part Number: 1059769-TCFR-30-19B- 020-100CH Category: Cables, Wires - Management>Cable and Cord Grips Series: Thermofit TCFR Type: Cable Feedthrough Color: Olive Package: Bulk Standard Package: 15 Material: Aluminum Alloy, Cadmium Plated, Electroless Includes: Shrinkable Boot Cable Diameter: 0.95" (24.1mm) Panel Hole Size: 1.220" (31.0mm) Thread Size: M30x1.5 Alternative Parts (Cross-Reference): TCFR-30-19B-020-100C H621855-000; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1-1194914-7,621855-0 00,621855-000-ND Base Product Number: TCFR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1059769-TCFR-30-19B- 020-100CH Category: Cables, Wires - Management>Cable and Cord Grips Series: Thermofit TCFR Type: Cable Feedthrough Color: Olive Package: Bulk Standard Package: 15 Material: Aluminum Alloy, Cadmium Plated, Electroless Includes: Shrinkable Boot Cable Diameter: 0.95" (24.1mm) Panel Hole Size: 1.220" (31.0mm) Thread Size: M30x1.5 Alternative Parts (Cross-Reference): TCFR-30-19B-020-100C H621855-000; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1-1194914-7,621855-0 00,621855-000-ND Base Product Number: TCFR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
1059769-TCFR-30-19B-020-100CH
Cables, Wires - Management - Cable and Cord Grips 1059769-TCFR-30-19B-020-100CH
Win Source Part Number: 1059769-TCFR-30-19B- 020-100CH Category: Cables, Wires - Management>Cable and Cord Grips Series: Thermofit TCFR Type: Cable Feedthrough Color: Olive Package: Bulk Standard Package: 15 Material: Aluminum Alloy, Cadmium Plated, Electroless Includes: Shrinkable Boot Cable Diameter: 0.95" (24.1mm) Panel Hole Size: 1.220" (31.0mm) Thread Size: M30x1.5 Alternative Parts (Cross-Reference): TCFR-30-19B-020-100C H621855-000; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1-1194914-7,621855-0 00,621855-000-ND Base Product Number: TCFR RoHS Status: RoHS non-compliant

Win Source Part Number: 1059769-TCFR-30-19B-020-100CH
Category: Cables, Wires - Management>Cable and Cord Grips
Series: Thermofit TCFR
Type: Cable Feedthrough
Color: Olive
Package: Bulk
Standard Package: 15
Material: Aluminum Alloy, Cadmium Plated, Electroless
Includes: Shrinkable Boot
Cable Diameter: 0.95" (24.1mm)
Panel Hole Size: 1.220" (31.0mm)
Thread Size: M30x1.5
Alternative Parts (Cross-Reference): TCFR-30-19B-020-100CH621855-000;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8547.90.0010
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 1-1194914-7,621855-000,621855-000-ND
Base Product Number: TCFR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1059769-TCFR-30-19B-020-100CH
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details