TE Connectivity M8/M12 Cable Assemblies TCD2473A201-007

Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Number of Strands : 7 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Number of Strands : 7 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TCD2473A201-007 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TCD2473A201-007
M8/M12 Cable Assemblies TCD2473A201-007
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Number of Strands : 7 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45

Body Features


  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : TPE

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 10 M  [32.8 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : RJ45 Plug
  • Cable Assembly Type : M12 to RJ45
Buy Now
Between Series Adapter Cables - 17-TCD2473A201-007-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
17-TCD2473A201-007-ND
Between Series Adapter Cables 17-TCD2473A201-007-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Rj45 Plug, 10M Rohs Compliant Te Connectivity - 66AJ8334 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 10M Rohs Compliant Te Connectivity
66AJ8334
Sensor Cord, 4P M12 Plug-Rj45 Plug, 10M Rohs Compliant Te Connectivity 66AJ8334
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 10M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 10M ROHS COMPLIANT: YES

Supplier's Site
Sensor Cord, 4P M12 Plug-Rj45 Plug, 10M; Connector Type A Te Connectivity - 57AJ9059 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 10M; Connector Type A Te Connectivity
57AJ9059
Sensor Cord, 4P M12 Plug-Rj45 Plug, 10M; Connector Type A Te Connectivity 57AJ9059
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 10M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 10M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCD2473A201-007 17-TCD2473A201-007-ND 66AJ8334 57AJ9059
Product Name M8/M12 Cable Assemblies Between Series Adapter Cables Sensor Cord, 4P M12 Plug-Rj45 Plug, 10M Rohs Compliant Te Connectivity Sensor Cord, 4P M12 Plug-Rj45 Plug, 10M; Connector Type A Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 094255-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
Twisted Pair Cable - 065215-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers