TE Connectivity M8/M12 Cable Assemblies TCD14745101-006

Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 7 M  [22.9 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 7 M  [22.9 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TCD14745101-006 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TCD14745101-006
M8/M12 Cable Assemblies TCD14745101-006
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 7 M  [22.9 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45

Body Features


  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 19

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 7 M  [22.9 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : RJ45 Plug
  • Cable Assembly Type : M12 to RJ45
Buy Now
Between Series Adapter Cables - 17-TCD14745101-006-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
17-TCD14745101-006-ND
Between Series Adapter Cables 17-TCD14745101-006-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 22.97' (7.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 22.97' (7.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Rj45 Plug, 7M; Connector Type A Te Connectivity - 57AJ9049 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 7M; Connector Type A Te Connectivity
57AJ9049
Sensor Cord, 4P M12 Plug-Rj45 Plug, 7M; Connector Type A Te Connectivity 57AJ9049
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 7M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 7M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCD14745101-006 17-TCD14745101-006-ND 57AJ9049
Product Name M8/M12 Cable Assemblies Between Series Adapter Cables Sensor Cord, 4P M12 Plug-Rj45 Plug, 7M; Connector Type A Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products