TE Connectivity ™ Toggle Switches - TBS1T2A1MZRES TBS1T2A1MZRES

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1002919-TBS1T2A1MZRE S Packaging: Reel - TR Termination Style: SMD (SMT) Tab Features: Process Sealed Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Surface Mount, Right Angle Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 6.10mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Categories: Switches Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1002919-TBS1T2A1MZRE S Packaging: Reel - TR Termination Style: SMD (SMT) Tab Features: Process Sealed Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Surface Mount, Right Angle Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 6.10mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Categories: Switches Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - TBS1T2A1MZRES - 1002919-TBS1T2A1MZRES - Win Source Electronics
Laguna Hills, CA, United States
Toggle Switches - TBS1T2A1MZRES
1002919-TBS1T2A1MZRES
Toggle Switches - TBS1T2A1MZRES 1002919-TBS1T2A1MZRES
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1002919-TBS1T2A1MZRE S Packaging: Reel - TR Termination Style: SMD (SMT) Tab Features: Process Sealed Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Surface Mount, Right Angle Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 6.10mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Categories: Switches Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1002919-TBS1T2A1MZRES
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Features: Process Sealed
Current Rating: 0.4VA (AC/DC)
Voltage Rating - AC: 20V
Voltage Rating - DC: 20V
Mounting: Surface Mount, Right Angle
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 6.10mm
Electrical Life: 30,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Categories: Switches
Status: Active
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
TBS1T2A1MZRES
Switches - Toggle Switches TBS1T2A1MZRES
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 1002919-TBS1T2A1MZRES TBS1T2A1MZRES
Product Name Toggle Switches - TBS1T2A1MZRES Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - A11EW - VAST STOCK CO., LIMITED
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details