TE Connectivity M8/M12 Cable Assemblies TB1147D4722-400

Description
Body Features Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 40 M  [131.2 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 40 M  [131.2 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TB1147D4722-400 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TB1147D4722-400
M8/M12 Cable Assemblies TB1147D4722-400
Body Features Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 40 M  [131.2 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : Nylon

Industry Standards


  • Industrial Protocols : Single Pair Ethernet (SPE)

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 40 M  [131.2 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now
Circular Cable Assemblies - 17-TB1147D4722-400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TB1147D4722-400-ND
Circular Cable Assemblies 17-TB1147D4722-400-ND
Cable Assembly 131.2' (40.0m)

Cable Assembly 131.2' (40.0m)

Buy Now Datasheet
SPE CBL ASY,M8 MALE,40M L DBL END STRT,HYBRD - TB1147D4722-400 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPE CBL ASY,M8 MALE,40M L DBL END STRT,HYBRD
TB1147D4722-400
SPE CBL ASY,M8 MALE,40M L DBL END STRT,HYBRD TB1147D4722-400
SPE CBL ASY,M8 MALE,40M L DBL END STRT,HYBRD

SPE CBL ASY,M8 MALE,40M L DBL END STRT,HYBRD

Buy Now
Cable, 4P Spe M8 Hybrid Plug-Plug, 40M; Connector Type A Amp Te Connectivity - 32AK8963 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Spe M8 Hybrid Plug-Plug, 40M; Connector Type A Amp Te Connectivity
32AK8963
Cable, 4P Spe M8 Hybrid Plug-Plug, 40M; Connector Type A Amp Te Connectivity 32AK8963
CABLE, 4P SPE M8 HYBRID PLUG-PLUG, 40M; Connector Type A:M8 Plug; Connector Type B:M8 Plug; No. of Positions:4 Positions; Cable Length - Metric:40m; Cable Length - Imperial:131.2ft; Product Range:RPC Series RoHS Compliant: Yes

CABLE, 4P SPE M8 HYBRID PLUG-PLUG, 40M; Connector Type A:M8 Plug; Connector Type B:M8 Plug; No. of Positions:4 Positions; Cable Length - Metric:40m; Cable Length - Imperial:131.2ft; Product Range:RPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TB1147D4722-400 17-TB1147D4722-400-ND TB1147D4722-400 32AK8963
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies SPE CBL ASY,M8 MALE,40M L DBL END STRT,HYBRD Cable, 4P Spe M8 Hybrid Plug-Plug, 40M; Connector Type A Amp Te Connectivity
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-06171914-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details