TE Connectivity M8/M12 Cable Assemblies TB1143D4722-002

Description
Body Features Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.04 M  [3.41 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote
Description
Body Features Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.04 M  [3.41 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TB1143D4722-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TB1143D4722-002
M8/M12 Cable Assemblies TB1143D4722-002
Body Features Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.04 M  [3.41 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail

Body Features


  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : Nylon

Industry Standards


  • Industrial Protocols : Single Pair Ethernet (SPE)

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1.04 M  [3.41 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail
Buy Now
Ethernet Cable - 2711369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2711369
Ethernet Cable 2711369
RPC-M8-FS-4CON-P-1.0 SH

RPC-M8-FS-4CON-P-1.0SH

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number TB1143D4722-002 2711369
Product Name M8/M12 Cable Assemblies Ethernet Cable
Product Type M8 Socket
Cable Length 3.41 ft (10.4 dm) 3.44 ft (10.5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data