TE Connectivity M8/M12 Cable Assemblies TB1141D4722-150

Description
Body Features Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TB1141D4722-150 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TB1141D4722-150
M8/M12 Cable Assemblies TB1141D4722-150
Body Features Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : Nylon

Industry Standards


  • Industrial Protocols : Single Pair Ethernet (SPE)

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 15 M  [49.2 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now
SPE CBL ASY,M8 MALE,15M L SNGL END STRT,HYBRD - TB1141D4722-150 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPE CBL ASY,M8 MALE,15M L SNGL END STRT,HYBRD
TB1141D4722-150
SPE CBL ASY,M8 MALE,15M L SNGL END STRT,HYBRD TB1141D4722-150
SPE CBL ASY,M8 MALE,15M L SNGL END STRT,HYBRD

SPE CBL ASY,M8 MALE,15M L SNGL END STRT,HYBRD

Buy Now
Circular Cable Assemblies - 17-TB1141D4722-150-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TB1141D4722-150-ND
Circular Cable Assemblies 17-TB1141D4722-150-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable, 4P Spe M8 Hybrid Plug-Free, 15M; Connector Type A Amp Te Connectivity - 32AK8957 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Spe M8 Hybrid Plug-Free, 15M; Connector Type A Amp Te Connectivity
32AK8957
Cable, 4P Spe M8 Hybrid Plug-Free, 15M; Connector Type A Amp Te Connectivity 32AK8957
CABLE, 4P SPE M8 HYBRID PLUG-FREE, 15M; Connector Type A:M8 Plug; Connector Type B:-; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:RPC Series RoHS Compliant: Yes

CABLE, 4P SPE M8 HYBRID PLUG-FREE, 15M; Connector Type A:M8 Plug; Connector Type B:-; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:RPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TB1141D4722-150 TB1141D4722-150 17-TB1141D4722-150-ND 32AK8957
Product Name M8/M12 Cable Assemblies SPE CBL ASY,M8 MALE,15M L SNGL END STRT,HYBRD Circular Cable Assemblies Cable, 4P Spe M8 Hybrid Plug-Free, 15M; Connector Type A Amp Te Connectivity
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171924-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details