TE Connectivity M8/M12 Cable Assemblies TB1141D4722-001

Description
Body Features Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TB1141D4722-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TB1141D4722-001
M8/M12 Cable Assemblies TB1141D4722-001
Body Features Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : Nylon

Industry Standards


  • Industrial Protocols : Single Pair Ethernet (SPE)

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now
Circular Cable Assemblies - 17-TB1141D4722-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TB1141D4722-001-ND
Circular Cable Assemblies 17-TB1141D4722-001-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Ethernet Cable - 2436358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2436358
Ethernet Cable 2436358
SPE M8 hybrid IP67 Cable Assy 0.5m Male

SPE M8 hybrid IP67 Cable Assy 0.5m Male

Supplier's Site
Ethernet Cable - 2436359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2436359
Ethernet Cable 2436359
SPE M8 hybrid IP67 Cable Assy 0.5m Male

SPE M8 hybrid IP67 Cable Assy 0.5m Male

Supplier's Site
SPE CBL ASY,M8 MALE,0.5M L SNGL END STRT,HYBRD - TB1141D4722-001 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPE CBL ASY,M8 MALE,0.5M L SNGL END STRT,HYBRD
TB1141D4722-001
SPE CBL ASY,M8 MALE,0.5M L SNGL END STRT,HYBRD TB1141D4722-001
SPE CBL ASY,M8 MALE,0.5M L SNGL END STRT,HYBRD

SPE CBL ASY,M8 MALE,0.5M L SNGL END STRT,HYBRD

Buy Now
Cable, 4P Spe M8 Hybrid Plug-Free, 0.5M; Connector Type A Amp Te Connectivity - 32AK8952 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Spe M8 Hybrid Plug-Free, 0.5M; Connector Type A Amp Te Connectivity
32AK8952
Cable, 4P Spe M8 Hybrid Plug-Free, 0.5M; Connector Type A Amp Te Connectivity 32AK8952
CABLE, 4P SPE M8 HYBRID PLUG-FREE, 0.5M; Connector Type A:M8 Plug; Connector Type B:-; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:RPC Series RoHS Compliant: Yes

CABLE, 4P SPE M8 HYBRID PLUG-FREE, 0.5M; Connector Type A:M8 Plug; Connector Type B:-; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:RPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TB1141D4722-001 17-TB1141D4722-001-ND 2436358 TB1141D4722-001 32AK8952
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Ethernet Cable SPE CBL ASY,M8 MALE,0.5M L SNGL END STRT,HYBRD Cable, 4P Spe M8 Hybrid Plug-Free, 0.5M; Connector Type A Amp Te Connectivity
Product Type M8 Plug
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data