TE Connectivity M8/M12 Cable Assemblies TAX38B21112-004

Description
Body Features Cable Color : Green Conductor Material : Copper Alloy Connector & Keying Code : X Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 8 Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Green Conductor Material : Copper Alloy Connector & Keying Code : X Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 8 Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAX38B21112-004 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAX38B21112-004
M8/M12 Cable Assemblies TAX38B21112-004
Body Features Cable Color : Green Conductor Material : Copper Alloy Connector & Keying Code : X Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 8 Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Green
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : X
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 8

Dimensions


  • Outside Cable Diameter : 6.9 MM  [.272 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Connector Orientation (End B) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.8 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Plug
  • Cable Assembly Type : M12 to M12
Buy Now
Circular Cable Assemblies - 17-TAX38B21112-004-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAX38B21112-004-ND
Circular Cable Assemblies 17-TAX38B21112-004-ND
RPC-M12X-8MR-3.0SH-M 12X-8MR-PVC

RPC-M12X-8MR-3.0SH-M12X-8MR-PVC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number TAX38B21112-004 17-TAX38B21112-004-ND
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers