TE Connectivity M8/M12 Cable Assemblies TAX38225102-150

Description
Body Features Cable Color : Green Conductor Material : Copper Alloy Connector & Keying Code : X Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Dimensions Outside Cable Diameter : 7.25 MM  [.285 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Green Conductor Material : Copper Alloy Connector & Keying Code : X Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Dimensions Outside Cable Diameter : 7.25 MM  [.285 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAX38225102-150 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAX38225102-150
M8/M12 Cable Assemblies TAX38225102-150
Body Features Cable Color : Green Conductor Material : Copper Alloy Connector & Keying Code : X Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Dimensions Outside Cable Diameter : 7.25 MM  [.285 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Green
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : X
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 8

Dimensions


  • Outside Cable Diameter : 7.25 MM  [.285 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 15 M  [49.2 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now
Circular Cable Assemblies - 17-TAX38225102-150-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAX38225102-150-ND
Circular Cable Assemblies 17-TAX38225102-150-ND
RPC-M12X-MR-8CON-PUR -15.0SH

RPC-M12X-MR-8CON-PUR-15.0SH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number TAX38225102-150 17-TAX38225102-150-ND
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171926-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assembly - 450-02291333-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details