TE Connectivity M8/M12 Cable Assemblies TAD2423A201-250

Description
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 25 M  [82 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 25 M  [82 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD2423A201-250 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD2423A201-250
M8/M12 Cable Assemblies TAD2423A201-250
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 25 M  [82 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Blue
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Jacket Material : TPE

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 42
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : Ethernet/IP

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 25 M  [82 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now
Circular Cable Assemblies - 17-TAD2423A201-250-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD2423A201-250-ND
Circular Cable Assemblies 17-TAD2423A201-250-ND
Cable Assembly 82.0' (25.0m)

Cable Assembly 82.0' (25.0m)

Buy Now Datasheet
Sensor Cord, R/a M12 Plug-Free End, 25M; Connector Type A Te Connectivity - 57AJ8997 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, R/a M12 Plug-Free End, 25M; Connector Type A Te Connectivity
57AJ8997
Sensor Cord, R/a M12 Plug-Free End, 25M; Connector Type A Te Connectivity 57AJ8997
SENSOR CORD, R/A M12 PLUG-FREE END, 25M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, R/A M12 PLUG-FREE END, 25M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD2423A201-250 17-TAD2423A201-250-ND 57AJ8997
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Sensor Cord, R/a M12 Plug-Free End, 25M; Connector Type A Te Connectivity
Product Type M12 Plug
Cable Length 82.02 ft (250 dm) 82 ft (250 dm) 82.02 ft (250 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data