TE Connectivity M8/M12 Cable Assemblies TAD1483A201-005

Description
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD1483A201-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD1483A201-005
M8/M12 Cable Assemblies TAD1483A201-005
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Blue
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : TPE

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 42
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : Ethernet/IP

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Plug
  • Cable Assembly Type : M12 to M12
Buy Now
Circular Cable Assemblies - 17-TAD1483A201-005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD1483A201-005-ND
Circular Cable Assemblies 17-TAD1483A201-005-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-R/a Plug, 5M; Connector Type A Te Connectivity - 57AJ8974 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-R/a Plug, 5M; Connector Type A Te Connectivity
57AJ8974
Sensor Cord, 4P M12 Plug-R/a Plug, 5M; Connector Type A Te Connectivity 57AJ8974
SENSOR CORD, 4P M12 PLUG-R/A PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-R/A PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P M12 Plug-R/a Plug, 5M Rohs Compliant Te Connectivity - 66AJ8210 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-R/a Plug, 5M Rohs Compliant Te Connectivity
66AJ8210
Sensor Cord, 4P M12 Plug-R/a Plug, 5M Rohs Compliant Te Connectivity 66AJ8210
SENSOR CORD, 4P M12 PLUG-R/A PLUG, 5M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-R/A PLUG, 5M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD1483A201-005 17-TAD1483A201-005-ND 57AJ8974 66AJ8210
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-R/a Plug, 5M; Connector Type A Te Connectivity Sensor Cord, 4P M12 Plug-R/a Plug, 5M Rohs Compliant Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479976-3 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
M8/M12 Cable Assemblies - TAD14147101-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
6 suppliers
Modular/Ethernet Cables (RJ45, RJ11) - RJ45-ECS-24-ND - DigiKey
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 2 ft (6.1 dm)
View Details