TE Connectivity M8/M12 Cable Assemblies TAD1473A201-002

Description
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD1473A201-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD1473A201-002
M8/M12 Cable Assemblies TAD1473A201-002
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Blue
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : TPE

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 42
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : Ethernet/IP

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Plug
  • Cable Assembly Type : M12 to M12
Buy Now
Circular Cable Assemblies - 17-TAD1473A201-002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD1473A201-002-ND
Circular Cable Assemblies 17-TAD1473A201-002-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Plug, 1M Rohs Compliant Te Connectivity - 66AJ8200 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 1M Rohs Compliant Te Connectivity
66AJ8200
Sensor Cord, 4P M12 Plug-Plug, 1M Rohs Compliant Te Connectivity 66AJ8200
SENSOR CORD, 4P M12 PLUG-PLUG, 1M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-PLUG, 1M ROHS COMPLIANT: YES

Supplier's Site
Sensor Cord, 4P M12 Plug-Plug, 1M; Connector Type A Te Connectivity - 57AJ8964 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 1M; Connector Type A Te Connectivity
57AJ8964
Sensor Cord, 4P M12 Plug-Plug, 1M; Connector Type A Te Connectivity 57AJ8964
SENSOR CORD, 4P M12 PLUG-PLUG, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD1473A201-002 17-TAD1473A201-002-ND 66AJ8200 57AJ8964
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Plug, 1M Rohs Compliant Te Connectivity Sensor Cord, 4P M12 Plug-Plug, 1M; Connector Type A Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 21.33 ft (65 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
M8/M12 Cable Assemblies - TAD14841311-002 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 21.33 ft (65 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers