TE Connectivity M8/M12 Cable Assemblies TAD14541111-001

Description
Body Features Cable Color : Green Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Green Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14541111-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14541111-001
M8/M12 Cable Assemblies TAD14541111-001
Body Features Cable Color : Green Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Green
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now
Circular Cable Assemblies - 17-TAD14541111-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14541111-001-ND
Circular Cable Assemblies 17-TAD14541111-001-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Ethernet Cable - 2496360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2496360
Ethernet Cable 2496360
TE Connectivity TAD14541111-001

TE Connectivity TAD14541111-001

Supplier's Site
Ethernet Cable - 2496359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2496359
Ethernet Cable 2496359
TE Connectivity TAD14541111-001

TE Connectivity TAD14541111-001

Supplier's Site
Sensor Cord, 4P M12 Plug-Rcpt, 500Mm; Connector Type A Te Connectivity - 57AJ8945 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rcpt, 500Mm; Connector Type A Te Connectivity
57AJ8945
Sensor Cord, 4P M12 Plug-Rcpt, 500Mm; Connector Type A Te Connectivity 57AJ8945
SENSOR CORD, 4P M12 PLUG-RCPT, 500MM; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RCPT, 500MM; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P M12 Plug-Rcpt, 500Mm Rohs Compliant Te Connectivity - 66AJ8181 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rcpt, 500Mm Rohs Compliant Te Connectivity
66AJ8181
Sensor Cord, 4P M12 Plug-Rcpt, 500Mm Rohs Compliant Te Connectivity 66AJ8181
SENSOR CORD, 4P M12 PLUG-RCPT, 500MM ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-RCPT, 500MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14541111-001 17-TAD14541111-001-ND 2496360 57AJ8945 66AJ8181
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Ethernet Cable Sensor Cord, 4P M12 Plug-Rcpt, 500Mm; Connector Type A Te Connectivity Sensor Cord, 4P M12 Plug-Rcpt, 500Mm Rohs Compliant Te Connectivity
Product Type M12 Plug
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS RoHS
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Infotainment & Multimedia Cable Assemblies - 2-2360001-1 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1-2221288-0 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.8333 ft (2.54 dm)
View Details
Modular Twisted Pair Cable Assemblies - 2322422-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 13.12 ft (40 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Ethernet Cable Te Connectivity - 63AC8371 - Newark, An Avnet Company
Specs
Application LAN / Ethernet
View Details