TE Connectivity M8/M12 Cable Assemblies TAD1413A201-150

Description
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD1413A201-150 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD1413A201-150
M8/M12 Cable Assemblies TAD1413A201-150
Body Features Cable Color : Blue Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : Ethernet/IP Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Blue
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Jacket Material : TPE

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 42
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : Ethernet/IP

Mechanical Attachment


  • Connector Orientation (End A) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 15 M  [49.2 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now
Circular Cable Assemblies - 17-TAD1413A201-150-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD1413A201-150-ND
Circular Cable Assemblies 17-TAD1413A201-150-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Free End, 15M; Connector Type A Te Connectivity - 57AJ8923 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 15M; Connector Type A Te Connectivity
57AJ8923
Sensor Cord, 4P M12 Plug-Free End, 15M; Connector Type A Te Connectivity 57AJ8923
SENSOR CORD, 4P M12 PLUG-FREE END, 15M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 15M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P M12 Plug-Free End, 15M Rohs Compliant Te Connectivity - 66AJ8159 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 15M Rohs Compliant Te Connectivity
66AJ8159
Sensor Cord, 4P M12 Plug-Free End, 15M Rohs Compliant Te Connectivity 66AJ8159
SENSOR CORD, 4P M12 PLUG-FREE END, 15M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-FREE END, 15M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD1413A201-150 17-TAD1413A201-150-ND 57AJ8923 66AJ8159
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 15M; Connector Type A Te Connectivity Sensor Cord, 4P M12 Plug-Free End, 15M Rohs Compliant Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016695-4 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
4 suppliers
Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Pluggable I/O Cable Assemblies - 2142758-1 - TE Connectivity
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers