TE Connectivity Power Relays, Over 2 Amps T9SV1K15-12S

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2133-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2133-ND
Power Relays, Over 2 Amps PB2133-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9SV1K15-12S
General Purpose Relays T9SV1K15-12S
General Purpose Relays T9SV1K15-12S

General Purpose Relays T9SV1K15-12S

Buy Now Datasheet
Relay, 12Vdc, 35A, Spst, Th; Contact Configuration Potter&brumfield Te Connectivity - 97Y0065 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 12Vdc, 35A, Spst, Th; Contact Configuration Potter&brumfield Te Connectivity
97Y0065
Relay, 12Vdc, 35A, Spst, Th; Contact Configuration Potter&brumfield Te Connectivity 97Y0065
RELAY, 12VDC, 35A, SPST, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:35A; Product Range:T9S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 12VDC, 35A, SPST, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:35A; Product Range:T9S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - T9SV1K15-12S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9SV1K15-12S
Relays - Power Relays, Over 2 Amps T9SV1K15-12S
RELAY GEN PURPOSE SPST 35A 12V

RELAY GEN PURPOSE SPST 35A 12V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB2133-ND T9SV1K15-12S 97Y0065 T9SV1K15-12S
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, 12Vdc, 35A, Spst, Th; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1721150-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
5 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170125019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details