General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 20A 5V
General Purpose Relays T9GV5L24-5
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2407-ND | T9GV5L24-5 | T9GV5L24-5 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |