TE Connectivity Power Relays, Over 2 Amps T9GV5L24-15

Description
General Purpose Relay SPDT (1 Form C) 15VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 15VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2410-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2410-ND
Power Relays, Over 2 Amps PB2410-ND
General Purpose Relay SPDT (1 Form C) 15VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 15VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GV5L24-15
Relays - Power Relays, Over 2 Amps T9GV5L24-15
RELAY GEN PURPOSE SPDT 20A 15V

RELAY GEN PURPOSE SPDT 20A 15V

Supplier's Site
Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity - 53AC0737 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity
53AC0737
Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity 53AC0737
RELAY, SPDT, 480VAC, 20A, PANEL; Contact Configuration:SPDT; Coil Voltage:15VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, SPDT, 480VAC, 20A, PANEL; Contact Configuration:SPDT; Coil Voltage:15VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9GV5L24-15
General Purpose Relays T9GV5L24-15
General Purpose Relays T9GV5L24-15

General Purpose Relays T9GV5L24-15

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2410-ND T9GV5L24-15 53AC0737 T9GV5L24-15
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting PCBoard Through Hole Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data