TE Connectivity Power Relays, Over 2 Amps T9GV5L14-5

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2353-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2353-ND
Power Relays, Over 2 Amps PB2353-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9GV5L14-5
General Purpose Relays T9GV5L14-5
General Purpose Relays T9GV5L14-5

General Purpose Relays T9GV5L14-5

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GV5L14-5
Relays - Power Relays, Over 2 Amps T9GV5L14-5
RELAY GEN PURPOSE SPDT 20A 5V

RELAY GEN PURPOSE SPDT 20A 5V

Supplier's Site
Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity - 53AC0733 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity
53AC0733
Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity 53AC0733
RELAY, SPDT, 480VAC, 20A, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 480VAC, 20A, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB2353-ND T9GV5L14-5 T9GV5L14-5 53AC0733
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 2042-3869 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers