TE Connectivity Power Relays, Over 2 Amps T9GV2L24-9

Description
General Purpose Relay SPST-NC (1 Form B) 9VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NC (1 Form B) 9VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2426-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2426-ND
Power Relays, Over 2 Amps PB2426-ND
General Purpose Relay SPST-NC (1 Form B) 9VDC Coil Through Hole

General Purpose Relay SPST-NC (1 Form B) 9VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GV2L24-9
Relays - Power Relays, Over 2 Amps T9GV2L24-9
RELAY GEN PURPOSE SPST 20A 9V

RELAY GEN PURPOSE SPST 20A 9V

Supplier's Site
Relay, Spst-Nc, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity - 53AC0725 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-Nc, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity
53AC0725
Relay, Spst-Nc, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity 53AC0725
RELAY, SPST-NC, 480VAC, 20A, PANEL; Contact Configuration:SPST-N C; Coil Voltage:9VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, SPST-NC, 480VAC, 20A, PANEL; Contact Configuration:SPST-NC; Coil Voltage:9VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9GV2L24-9
General Purpose Relays T9GV2L24-9
General Purpose Relays T9GV2L24-9

General Purpose Relays T9GV2L24-9

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2426-ND T9GV2L24-9 53AC0725 T9GV2L24-9
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spst-Nc, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting PCBoard Through Hole Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.O 70.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 858-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers