General Purpose Relay SPST-NC (1 Form B) 5VDC Coil Through Hole
General Purpose Relays T9GV2L24-5
RELAY GEN PURPOSE SPST 20A 5V
RELAY, SPST-NC, 480VAC, 20A, PANEL; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2425-ND | T9GV2L24-5 | T9GV2L24-5 | 53AC0724 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-Nc, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |