General Purpose Relay SPST-NC (1 Form B) 15VDC Coil Through Hole
RELAY GEN PURPOSE SPST 20A 15V
RELAY, SPST-NC, 480VAC, 20A, PANEL; Contact Configuration:SPST-N
General Purpose Relays T9GV2L24-15
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2428-ND | T9GV2L24-15 | 53AC0719 | T9GV2L24-15 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spst-Nc, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |