TE Connectivity Power Relays, Over 2 Amps T9GV2L14-9

Description
General Purpose Relay SPST-NC (1 Form B) 9VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NC (1 Form B) 9VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2372-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2372-ND
Power Relays, Over 2 Amps PB2372-ND
General Purpose Relay SPST-NC (1 Form B) 9VDC Coil Through Hole

General Purpose Relay SPST-NC (1 Form B) 9VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GV2L14-9
Relays - Power Relays, Over 2 Amps T9GV2L14-9
RELAY GEN PURPOSE SPST 20A 9V

RELAY GEN PURPOSE SPST 20A 9V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9GV2L14-9
General Purpose Relays T9GV2L14-9
General Purpose Relays T9GV2L14-9

General Purpose Relays T9GV2L14-9

Buy Now Datasheet
Relay, Spst-Nc, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity - 53AC0716 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-Nc, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity
53AC0716
Relay, Spst-Nc, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity 53AC0716
RELAY, SPST-NC, 480VAC, 20A, TH; Contact Configuration:SPST-N C; Coil Voltage:9VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NC, 480VAC, 20A, TH; Contact Configuration:SPST-NC; Coil Voltage:9VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB2372-ND T9GV2L14-9 T9GV2L14-9 53AC0716
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-Nc, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 1-1393115-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details