TE Connectivity Power Relays, Over 2 Amps T9GV2L14-5

Description
General Purpose Relay SPST-NC (1 Form B) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NC (1 Form B) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2371-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2371-ND
Power Relays, Over 2 Amps PB2371-ND
General Purpose Relay SPST-NC (1 Form B) 5VDC Coil Through Hole

General Purpose Relay SPST-NC (1 Form B) 5VDC Coil Through Hole

Buy Now Datasheet
Relay, Spst-Nc, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity - 53AC0715 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-Nc, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity
53AC0715
Relay, Spst-Nc, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity 53AC0715
RELAY, SPST-NC, 480VAC, 20A, TH; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NC, 480VAC, 20A, TH; Contact Configuration:SPST-NC; Coil Voltage:5VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GV2L14-5
Relays - Power Relays, Over 2 Amps T9GV2L14-5
RELAY GEN PURPOSE SPST 20A 5V

RELAY GEN PURPOSE SPST 20A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9GV2L14-5
General Purpose Relays T9GV2L14-5
General Purpose Relays T9GV2L14-5

General Purpose Relays T9GV2L14-5

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2371-ND 53AC0715 T9GV2L14-5 T9GV2L14-5
Product Name Power Relays, Over 2 Amps Relay, Spst-Nc, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-394/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Type 20.21 - Modular step relays 16A - 202181104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Relay - 700-CFM310K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details