General Purpose Relay SPST-NC (1 Form B) 48VDC Coil Through Hole
RELAY GEN PURPOSE SPST 20A 48V
General Purpose Relays T9GV2L14-48
RELAY, SPST-NC, 480VAC, 20A, TH; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2378-ND | T9GV2L14-48 | T9GV2L14-48 | 53AC0714 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-Nc, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |