The Relay, SPST-NC, 480VAC, 20A, from the T9G series by Potter & Brumfield Te Connectivity, features a contact configuration of SPST-NC and is designed for through-hole mounting. It operates at a coil voltage of 15VDC and has a maximum contact current rating of 20A. The relay is suitable for switching applications up to 480VAC and is compliant with UL 508 standards. It has a mechanical endurance of 10 million operations and a dielectric withstand voltage of 4kV between the coil and contacts. The relay is RoHS compliant and is intended for use in various applications, including HVAC and industrial controls.
General Purpose Relay SPST-NC (1 Form B) 15VDC Coil Through Hole
General Purpose Relays T9GV2L14-15
RELAY GEN PURPOSE SPST 20A 15V
RELAY, SPST-NC, 480VAC, 20A, TH; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2374-ND | T9GV2L14-15 | T9GV2L14-15 | 53AC0710 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-Nc, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |