General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
RELAY, SPST-NO, 480VAC, 30A, PANEL; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 30A 9V
General Purpose Relays T9GV1L24-9
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2417-ND | 53AC0707 | T9GV1L24-9 | T9GV1L24-9 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spst-No, 480Vac, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Panel; Panel Mount | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |