General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
General Purpose Relays T9GV1L24-24
RELAY, SPST-NO, 480VAC, 30A, PANEL; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 30A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2422-ND | T9GV1L24-24 | 53AC0704 | T9GV1L24-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 480Vac, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Panel; Panel Mount | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |