TE Connectivity Power Relays, Over 2 Amps T9GV1L24-15

Description
General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2419-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2419-ND
Power Relays, Over 2 Amps PB2419-ND
General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GV1L24-15
Relays - Power Relays, Over 2 Amps T9GV1L24-15
RELAY GEN PURPOSE SPST 30A 15V

RELAY GEN PURPOSE SPST 30A 15V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9GV1L24-15
General Purpose Relays T9GV1L24-15
General Purpose Relays T9GV1L24-15

General Purpose Relays T9GV1L24-15

Buy Now Datasheet
Relay, Spst-No, 480Vac, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity - 53AC0701 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 480Vac, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity
53AC0701
Relay, Spst-No, 480Vac, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity 53AC0701
RELAY, SPST-NO, 480VAC, 30A, PANEL; Contact Configuration:SPST-N O; Coil Voltage:15VDC; Contact Current:30A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes

RELAY, SPST-NO, 480VAC, 30A, PANEL; Contact Configuration:SPST-NO; Coil Voltage:15VDC; Contact Current:30A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB2419-ND T9GV1L24-15 T9GV1L24-15 53AC0701
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 480Vac, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 789-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Specs
Relay Type High Voltage Relay
Mounting TH
View Details