General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
RELAY GEN PURPOSE SPST 30A 18V
RELAY, SPST-NO, 480VAC, 30A, TH; Contact Configuration:SPST-N
General Purpose Relays T9GV1L14-18
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2366-ND | T9GV1L14-18 | 53AC0693 | T9GV1L14-18 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 480Vac, 30A, Th; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |