General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 20A 5V
RELAY, SPDT, 480VAC, 20A, PANEL; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes
General Purpose Relays T9GS5L24-5
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2434-ND | T9GS5L24-5 | 53AC0688 | T9GS5L24-5 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |