General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
General Purpose Relays T9GS5L24-18
RELAY, SPDT, 480VAC, 20A, PANEL; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 20A 18V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2438-ND | T9GS5L24-18 | 53AC0684 | T9GS5L24-18 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Panel; Panel Mount | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |