TE Connectivity Power Relays, Over 2 Amps T9GS5L24-110

Description
General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2442-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2442-ND
Power Relays, Over 2 Amps PB2442-ND
General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole

Buy Now Datasheet
Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity - 53AC0681 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity
53AC0681
Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity 53AC0681
RELAY, SPDT, 480VAC, 20A, PANEL; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, SPDT, 480VAC, 20A, PANEL; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GS5L24-110
Relays - Power Relays, Over 2 Amps T9GS5L24-110
RELAY GEN PURPOSE SPDT 20A 110V

RELAY GEN PURPOSE SPDT 20A 110V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9GS5L24-110
General Purpose Relays T9GS5L24-110
General Purpose Relays T9GS5L24-110

General Purpose Relays T9GS5L24-110

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2442-ND 53AC0681 T9GS5L24-110 T9GS5L24-110
Product Name Power Relays, Over 2 Amps Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard Panel; Panel Mount Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data