General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
General Purpose Relays T9GS5L14-48
RELAY GEN PURPOSE SPDT 20A 48V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2387-ND | T9GS5L14-48 | T9GS5L14-48 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |