General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
RELAY, SPDT, 480VAC, 20A, TH; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays T9GS5L14-18
RELAY GEN PURPOSE SPDT 20A 18V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2384-ND | 53AC0675 | T9GS5L14-18 | T9GS5L14-18 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |