TE Connectivity Power Relays T9GS5L14-12

Description
TE Connectivity T9GS5L14-12 1558665-3
Request a Quote Datasheet
Description
TE Connectivity T9GS5L14-12 1558665-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2727699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2727699
Power Relays 2727699
TE Connectivity T9GS5L14-12 1558665-3

TE Connectivity T9GS5L14-12 1558665-3

Supplier's Site
Power Relays - 2727700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2727700
Power Relays 2727700
TE Connectivity T9GS5L14-12 1558665-3

TE Connectivity T9GS5L14-12 1558665-3

Supplier's Site
Power Relays, Over 2 Amps - PB2382-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2382-ND
Power Relays, Over 2 Amps PB2382-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity - 53AC0673 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity
53AC0673
Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity 53AC0673
RELAY, SPDT, 480VAC, 20A, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 480VAC, 20A, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GS5L14-12
Relays - Power Relays, Over 2 Amps T9GS5L14-12
RELAY GEN PURPOSE SPDT 20A 12V

RELAY GEN PURPOSE SPDT 20A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9GS5L14-12
General Purpose Relays T9GS5L14-12
General Purpose Relays Relay

General Purpose Relays Relay

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 2727699 PB2382-ND 53AC0673 T9GS5L14-12 T9GS5L14-12
Product Name Power Relays Power Relays, Over 2 Amps Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data